Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120AM11T3AG

Description
Features SiC Power MOSFET: High speed switching, Low RDS(on), Ultra low loss Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Induction heating and welding Solar inverter EV motor and traction drive
Request a Quote Datasheet
Description
Features SiC Power MOSFET: High speed switching, Low RDS(on), Ultra low loss Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Induction heating and welding Solar inverter EV motor and traction drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120AM11T3AG
Silicon Carbide MOSFET Modules MSCSM120AM11T3AG
Features SiC Power MOSFET: High speed switching, Low RDS(on), Ultra low loss Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Induction heating and welding Solar inverter EV motor and traction drive

Features

  • SiC Power MOSFET: High speed switching, Low RDS(on), Ultra low loss
  • Kelvin source for easy drive
  • Low stray inductance
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High-efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Induction heating and welding
  • Solar inverter
  • EV motor and traction drive
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM120AM11T3AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120AM11T3AG-ND
FET, MOSFET Arrays 150-MSCSM120AM11T3AG-ND
MOSFET 2N-CH 1200V 254A

MOSFET 2N-CH 1200V 254A

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120AM11T3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120AM11T3AG
SIC 2N-CH 1200V 254A

SIC 2N-CH 1200V 254A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM120AM11T3AG 150-MSCSM120AM11T3AG-ND MSCSM120AM11T3AG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F Module Module
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details