RF MOSFET 50V 368-03 Product overview: MRF154 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF154 can be used for catalog matching and distributor lookup.
Designed primarily for linear large-signal output stages in the 2.0-100 MHz frequency range.
RF Mosfet N-Channel 50V 800mA 2MHz ~ 100MHz 17dB 600W 368-03, Style 2
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 885909-MRF154
Features: RF Mosfet N-Channel 50 V 800 mA 2MHz ~ 100MHz 17dB 600W 368-03, Style 2
Package: Tray
Package: 368-03
Categories: Discrete Semiconductor Products
Case / Package: 368-03, Style 2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
RF MOSFET 50V 368-03
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-MRF154 | MRF154 | 1465-1156-ND | 885909-MRF154 | MRF154 | MRF154 |
| Product Name | 50V MOSFET Transistor | RF Power Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF154 | RF MOSFET Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| PD | 1.35 milliwatts | |||||
| Package Type | Tray | Ceramic Flanged | 368-03 | SOT3; 368-03, Style 2 | 368-03, Style 2 | |
| Packing Method | Tray | Tray |