NXP Semiconductors Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs MRF300BN

Description
Win Source Part Number: 1353438-MRF300BN Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Package: Tube Product Status: Active Frequency: 27MHz ~ 250MHz Package / Case: TO-247-3 Supplier Device Package: TO-247 Base Product Number: MRF300 Technology: LDMOS Mounting Type: Through Hole HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Gain: 18.7dB Power - Output: 300W Voltage - Test: 50 V
Request a Quote Datasheet
Description
Win Source Part Number: 1353438-MRF300BN Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Package: Tube Product Status: Active Frequency: 27MHz ~ 250MHz Package / Case: TO-247-3 Supplier Device Package: TO-247 Base Product Number: MRF300 Technology: LDMOS Mounting Type: Through Hole HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Gain: 18.7dB Power - Output: 300W Voltage - Test: 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs - 1353438-MRF300BN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
1353438-MRF300BN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 1353438-MRF300BN
Win Source Part Number: 1353438-MRF300BN Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Package: Tube Product Status: Active Frequency: 27MHz ~ 250MHz Package / Case: TO-247-3 Supplier Device Package: TO-247 Base Product Number: MRF300 Technology: LDMOS Mounting Type: Through Hole HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Gain: 18.7dB Power - Output: 300W Voltage - Test: 50 V

Win Source Part Number: 1353438-MRF300BN
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: NXP USA Inc.
Package: Tube
Product Status: Active
Frequency: 27MHz ~ 250MHz
Package / Case: TO-247-3
Supplier Device Package: TO-247
Base Product Number: MRF300
Technology: LDMOS
Mounting Type: Through Hole
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Gain: 18.7dB
Power - Output: 300W
Voltage - Test: 50 V

Buy Now Datasheet
RF Power Transistor - MRF300BN - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF300BN
RF Power Transistor MRF300BN
The MRF300AN and MRF300BN are RF LDMOS Transistors targeting industrial scientific, and medical as well as Radio applications below 250MHz. The new TO-247 package devices feature mirror image drain and gate pins so they can be used together in Push-Pull configuration.

The MRF300AN and MRF300BN are RF LDMOS Transistors targeting industrial scientific, and medical as well as Radio applications below 250MHz. The new TO-247 package devices feature mirror image drain and gate pins so they can be used together in Push-Pull configuration.

Supplier's Site Datasheet
Singapore, Singapore
50V MOSFET Transistor
285-MRF300BN
50V MOSFET Transistor 285-MRF300BN
RF MOSFET LDMOS 50V TO247 Product overview: MRF300BN from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF300BN can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 50V TO247 Product overview: MRF300BN from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF300BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 568-13957-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-13957-ND
RF FETs, MOSFETs 568-13957-ND
RF Mosfet LDMOS 50V 27MHz ~ 250MHz 18.7dB 300W TO-247

RF Mosfet LDMOS 50V 27MHz ~ 250MHz 18.7dB 300W TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF300BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF300BN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF300BN
RF MOSFET LDMOS 50V TO247

RF MOSFET LDMOS 50V TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1353438-MRF300BN MRF300BN 285-MRF300BN 568-13957-ND MRF300BN
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs RF Power Transistor 50V MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 300 watts 300 watts
Power Gain 18.7 dB 28.2 dB
Operating Frequency 27 to 250 MHz 1.8 to 250 MHz
Package Type TO-247; SOT3 Plastic Through-Hole Tube TO-247; TO-247-3 TO-247; TO-247
Polarity N-Channel
Unlock Full Specs
to access all available technical data