RF Mosfet N-Channel 28V 25mA 150MHz ~ 400MHz 7.7dB ~ 16dB 30W 211-07, Style 2
RF MOSFET 28V 211-07 Product overview: MRF137 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF137 can be used for catalog matching and distributor lookup.
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325605-MRF137
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 150MHz ~ 400MHz
Current - Test: 25 mA
Gain: 7.7dB ~ 16dB
Transistor Type: N-Channel
Voltage - Test: 28 V
Noise Figure: 1.5dB
Power - Output: 30W
Supplier Device Package: 211-07, Style 2
Case / Package: 211-07
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8541.29.0075
Other Part Number: 1465-1148
RoHS Status: ROHS3 Compliant
RF MOSFET 28V 211-07
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1465-1148-ND | 285-MRF137 | 1325605-MRF137 | MRF137 | MRF137 |
| Product Name | RF FETs, MOSFETs | 28V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | 211-07 | Tray | SOT3; 211-07 | 211-07, Style 2 | 211-07 |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 100 milliwatts | ||||
| Packing Method | Tray | Tray; Tray | Tray | ||
| Output Power | 30 watts |