Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 928068-MRF454
Features: RF Transistor NPN 25V 20A - 80W Chassis Mount 211-11, Style 2
Package: Tray
Package: 211-11, Style 2
Mounting: Chassis Mount
Categories: Discrete Semiconductor Products
Case / Package: 211-11, Style 2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.29.0095
RF TRANS NPN 18V 211-11 Product overview: MRF454 from MACOM Technology Solutions is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF454 can be used for catalog matching and distributor lookup.
RF Transistor NPN 18V 20A 80W Chassis Mount 211-11, Style 2
RF TRANS NPN 18V 211-11
RF Bipolar Transistors 2-30MHz 80Watts 12.5Volt Gain 12dB
RF TRANS NPN 18V 211-11
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MRF454 | 928068-MRF454 | 283-MRF454 | 1465-1190-ND | MRF454 | MRF454 | MRF454 |
| Product Name | RF Power Transistor | TRANSISTORS - RF Transistors (BJT) - MRF454 | 18V Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors | Bipolar RF Transistors |
| Package Type | Ceramic Flanged | SOT3; 211-11, Style 2 | Tray | 211-11, Style 2 | 211-11, Style 2 | ||
| Power Gain | 12 dB | 12 dB | |||||
| Output Power | 80 watts | 80 watts | 80 watts | ||||
| Operating Frequency | 2 to 30 MHz | 30 MHz | |||||
| Polarity | NPN | NPN | NPN | NPN; NPN |