GaN Systems Inc. GaN Power Transistor GS-065-011-1-L-E01-B

Description
The GS-065-011-1-L is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology cell layout for high-current die performance and yield. The GS-065-011-1-L is a bottom-side cooled transistor in a 5x6 mm PDFN package that offers low junction-to-case thermal resistance. These features combine to provide very high efficiency power switching. Ultra-low FOM Island Technology Die Small 5x6 mm PDFN package Easy gate drive requirements (0 V to 6 V) Transient tolerant gate drive (-20 V/+10 V) Very high switching frequency (> 20 MHz) Fast and controllable fall and rise times Source Sensepad for optimized gate drive Reverse current capability Zero reverse recovery loss RoHS 6 compliant Applications Power adaptors LED lighting drivers Fast battery charging LLC converters Power Factor Correction Appliance motor drives Wireless power transfer Industrial power supplies
Request a Quote
Description
The GS-065-011-1-L is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology cell layout for high-current die performance and yield. The GS-065-011-1-L is a bottom-side cooled transistor in a 5x6 mm PDFN package that offers low junction-to-case thermal resistance. These features combine to provide very high efficiency power switching. Ultra-low FOM Island Technology Die Small 5x6 mm PDFN package Easy gate drive requirements (0 V to 6 V) Transient tolerant gate drive (-20 V/+10 V) Very high switching frequency (> 20 MHz) Fast and controllable fall and rise times Source Sensepad for optimized gate drive Reverse current capability Zero reverse recovery loss RoHS 6 compliant Applications Power adaptors LED lighting drivers Fast battery charging LLC converters Power Factor Correction Appliance motor drives Wireless power transfer Industrial power supplies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GaN Power Transistor - GS-065-011-1-L-E01-B - Richardson RFPD
Downers Grove, IL, United States
GaN Power Transistor
GS-065-011-1-L-E01-B
GaN Power Transistor GS-065-011-1-L-E01-B
The GS-065-011-1-L is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology cell layout for high-current die performance and yield. The GS-065-011-1-L is a bottom-side cooled transistor in a 5x6 mm PDFN package that offers low junction-to-case thermal resistance. These features combine to provide very high efficiency power switching. Ultra-low FOM Island Technology Die Small 5x6 mm PDFN package Easy gate drive requirements (0 V to 6 V) Transient tolerant gate drive (-20 V/+10 V) Very high switching frequency (> 20 MHz) Fast and controllable fall and rise times Source Sensepad for optimized gate drive Reverse current capability Zero reverse recovery loss RoHS 6 compliant Applications Power adaptors LED lighting drivers Fast battery charging LLC converters Power Factor Correction Appliance motor drives Wireless power transfer Industrial power supplies

The GS-065-011-1-L is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology cell layout for high-current die performance and yield. The GS-065-011-1-L is a bottom-side cooled transistor in a 5x6 mm PDFN package that offers low junction-to-case thermal resistance. These features combine to provide very high efficiency power switching.

  • Ultra-low FOM Island Technology Die
  • Small 5x6 mm PDFN package
  • Easy gate drive requirements (0 V to 6 V)
  • Transient tolerant gate drive (-20 V/+10 V)
  • Very high switching frequency (> 20 MHz)
  • Fast and controllable fall and rise times
  • Source Sensepad for optimized gate drive
  • Reverse current capability
  • Zero reverse recovery loss
  • RoHS 6 compliant

Applications

  • Power adaptors
  • LED lighting drivers
  • Fast battery charging
  • LLC converters
  • Power Factor Correction
  • Appliance motor drives
  • Wireless power transfer
  • Industrial power supplies
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number GS-065-011-1-L-E01-B
Product Name GaN Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R030M1XTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
50 V, 200 mA NPN general-purpose transistors - 2PD601BRL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers