Microchip Technology, Inc. Silicon Carbide MOSFETs MSC040SMA120S/TR

Description
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission & distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote Datasheet
Description
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission & distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - MSC040SMA120S/TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC040SMA120S/TR
Silicon Carbide MOSFETs MSC040SMA120S/TR
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission & distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter/compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission & distribution
  • Induction heating, and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Single FETs, MOSFETs - 150-MSC040SMA120S/TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-MSC040SMA120S/TR-ND
Single FETs, MOSFETs 150-MSC040SMA120S/TR-ND
MOSFET SIC 1200 V 40 MOHM TO-268

MOSFET SIC 1200 V 40 MOHM TO-268

Buy Now Datasheet
Single FETs, MOSFETs - 150-MSC040SMA120S/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-MSC040SMA120S/TRCT-ND
Single FETs, MOSFETs 150-MSC040SMA120S/TRCT-ND
MOSFET SIC 1200 V 40 MOHM TO-268

MOSFET SIC 1200 V 40 MOHM TO-268

Buy Now Datasheet
Single FETs, MOSFETs - 150-MSC040SMA120S/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-MSC040SMA120S/TRDKR-ND
Single FETs, MOSFETs 150-MSC040SMA120S/TRDKR-ND
MOSFET SIC 1200 V 40 MOHM TO-268

MOSFET SIC 1200 V 40 MOHM TO-268

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC040SMA120S/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC040SMA120S/TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC040SMA120S/TR
MOSFET SIC 1200 V 40 MOHM TO-268

MOSFET SIC 1200 V 40 MOHM TO-268

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSC040SMA120S/TR 150-MSC040SMA120S/TR-ND MSC040SMA120S/TR
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
rDS(on) 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7484QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers