MACOM RF Power Transistor MAPR-002729-170M00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MAPR-002729-170M00 is a NPN silicon microwave power transistor for pulsed radar applications at 2.7-2.9 GHz, delivering 170 W output power with 40% collector efficiency under 100 µs pulses at 10% duty cycle. It uses a hermetic metal/ceramic package, common base configuration, and features internal impedance matching. The device operates with a 65 V collector-emitter voltage rating, 27 A peak collector current, and a junction temperature limit of 200°C. Thermal resistance is 0.35 °C/W. It satisfies RoHS compliance and is designed for broadband Class C operation with load mismatch tolerance up to 2:1 VSWR and stability up to 1.5:1 VSWR.

Datasheet Summary
Powered by GS/AI

MAPR-002729-170M00 is a NPN silicon microwave power transistor for pulsed radar applications at 2.7-2.9 GHz, delivering 170 W output power with 40% collector efficiency under 100 µs pulses at 10% duty cycle. It uses a hermetic metal/ceramic package, common base configuration, and features internal impedance matching. The device operates with a 65 V collector-emitter voltage rating, 27 A peak collector current, and a junction temperature limit of 200°C. Thermal resistance is 0.35 °C/W. It satisfies RoHS compliance and is designed for broadband Class C operation with load mismatch tolerance up to 2:1 VSWR and stability up to 1.5:1 VSWR.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MAPR-002729-170M00 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MAPR-002729-170M00
RF Power Transistor MAPR-002729-170M00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MAPR-002729-170M00
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data