Win Source Part Number: 1012648-MRF141G
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 10
Voltage - Rated: 65 V
Frequency: 175MHz
Current - Test: 500 mA
Gain: 14dB
Transistor Type: 2 N-Channel (Dual) Common Source
Voltage - Test: 28 V
Power - Output: 300W
Package / Case: 375-04
Supplier Device Package: 375-04, Style 2
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 32A
HTSUS: 8541.29.0095
Mfr: MACOM Technology Solutions
Other Names: 1465-1150
Base Product Number: MRF141
RF Mosfet 2 N-Channel (Dual) Common Source 28V 500mA 175MHz 14dB 300W 375-04, Style 2
RF MOSFET 28V 375-04 Product overview: MRF141G from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF141G can be used for catalog matching and distributor lookup.
FET RF 2CH 65V 175MHZ 375-04
RF MOSFET 28V 375-04
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 1012648-MRF141G | 1465-1150-ND | 285-MRF141G | MRF141G | MRF141G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | 28V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Common Source | ||
| Output Power | 300 watts | ||||
| Power Gain | 14 dB | 14 dB | |||
| Operating Frequency | 175 MHz | 175 MHz |