RF MOSFET 28V 305A-01 Product overview: MRF158 from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 305A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, 305A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF158 can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel 28V 25mA 500MHz 18dB 2W 305A-01, Style 2
RF MOSFET Transistors 5-500MHz 2Watts 28Volt Gain 16dB
FET RF 65V 500MHZ 305A-01
RF MOSFET 28V 305A-01
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-MRF158 | 1465-1158-ND | MRF158 | MRF158 | MRF158 |
| Product Name | 28V 305A MOSFET Transistor | RF FETs, MOSFETs | RF MOSFET Transistors | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| PD | 8 milliwatts | ||||
| Package Type | Tray | 305A-01 | 305A-01 | ||
| Packing Method | Tray | Tray |