RF Transistor NPN 17V 200mA 5.5GHz Stud Mount 244A-01, STYLE 1
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 928072-MRF587
Operating Temperature Range: 200°C (TJ)
Features: RF Transistor NPN 17V 200mA 5.5GHz - Stud Mount 244A-01, STYLE 1
Package: 244A-01
Package: Tray
Mounting: Stud Mount
Categories: Discrete Semiconductor Products
Case / Package: 244A-01, STYLE 1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.29.0095
TRANS RF NPN 17A 200MA 244A-01
TRANS RF NPN 17A 200MA 244A-01
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1465-1192-ND | 928072-MRF587 | MRF587 | MRF587 |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - MRF587 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | 244A-01 | SOT3; 244A-01, STYLE 1 | 244A-01 | |
| IC(max) | 200 milliamps | |||
| VCEO | 17 volts | 17 volts | ||
| Power Gain | 13 dB |