Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1324013-MRF1000MB
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 10
Mounting: Chassis Mount
Power - Max: 0.7W
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 200mA
Gain: 10.7dB ~ 12dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 100mA, 5V
Supplier Device Package: 332A-03, Style 2
Case / Package: 332A-02
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 1465-1136
Base Product Number: MRF1000
RoHS Status: ROHS3 Compliant
RF Transistor NPN 20V 200mA 0.7W Chassis Mount 332A-03, Style 2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TRANS NPN 20V 332A-03
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 1324013-MRF1000MB | 1465-1136-ND | MRF1000MB | MRF1000MB |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | RF Power Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT3; 332A-02 | 332A-02 | Ceramic Flanged | |
| Packing Method | Tray; Tray | Tray | ||
| Power Gain | 10.7 to 12 dB | 10 dB |