Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325014-MRF166W
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 30MHz ~ 500MHz
Current - Test: 100 mA
Gain: 16dB
Transistor Type: 2 N-Channel (Dual) Common Source
Voltage - Test: 28 V
Power - Output: 40W
Supplier Device Package: 412-01, Style 1
Case / Package: 412-01
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
HTSUS: 8541.29.0095
Other Part Number: 1465-1162
Base Product Number: MRF166
RoHS Status: ROHS3 Compliant
RF Mosfet 2 N-Channel (Dual) Common Source 28V 100mA 30MHz ~ 500MHz 16dB 40W 412-01, Style 1
RF MOSFET 28V 412-01 Product overview: MRF166W from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF166W can be used for catalog matching and distributor lookup.
FET RF 2CH 65V 500MHZ 412-01
RF MOSFET 28V 412-01
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 1325014-MRF166W | 1465-1162-ND | 285-MRF166W | MRF166W | MRF166W |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | 28V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) Common Source | |||
| Output Power | 40 watts | ||||
| Power Gain | 16 dB | 16 dB | |||
| Operating Frequency | 30 to 500 MHz | 30 to 500 MHz |