GaN Systems Inc. GaN Power Transistor GS-065-080-1-D-E01

Description
The GS-065-080-1-D is an enhancement mode gallium nitride (GaN) on silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology® cell layout for high-current die performance and yield. These features combine to provide very high efficiency power switching. Ultra-low FOM Island Technology® die Easy gate drive requirements Transient tolerant gate drive (-20 / +10 V) Very high switching frequency (> 10 MHz) Fast and controllable fall and rise times Reverse current capability Zero reverse recovery loss Small 6.6 x 5.6 mm PCB footprint RoHS 6 compliant Dual gate drive for optimized layout and paralleling Applications High efficiency power conversion High density power conversion AC-DC Converters On Board Battery Chargers Traction Drive Bridgeless Totem Pole PFC ZVS Phase Shifted Full Bridge Half Bridge topologies Synchronous Buck or Boost Uninterruptable Power Supplies Industrial Motor Drives Single and 3 phase inverter legs Solar Power Fast Battery Charging DC-DC converter Energy Storage Systems
Request a Quote
Description
The GS-065-080-1-D is an enhancement mode gallium nitride (GaN) on silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology® cell layout for high-current die performance and yield. These features combine to provide very high efficiency power switching. Ultra-low FOM Island Technology® die Easy gate drive requirements Transient tolerant gate drive (-20 / +10 V) Very high switching frequency (> 10 MHz) Fast and controllable fall and rise times Reverse current capability Zero reverse recovery loss Small 6.6 x 5.6 mm PCB footprint RoHS 6 compliant Dual gate drive for optimized layout and paralleling Applications High efficiency power conversion High density power conversion AC-DC Converters On Board Battery Chargers Traction Drive Bridgeless Totem Pole PFC ZVS Phase Shifted Full Bridge Half Bridge topologies Synchronous Buck or Boost Uninterruptable Power Supplies Industrial Motor Drives Single and 3 phase inverter legs Solar Power Fast Battery Charging DC-DC converter Energy Storage Systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
GaN Power Transistor
GS-065-080-1-D-E01
GaN Power Transistor GS-065-080-1-D-E01
The GS-065-080-1-D is an enhancement mode gallium nitride (GaN) on silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology® cell layout for high-current die performance and yield. These features combine to provide very high efficiency power switching. Ultra-low FOM Island Technology® die Easy gate drive requirements Transient tolerant gate drive (-20 / +10 V) Very high switching frequency (> 10 MHz) Fast and controllable fall and rise times Reverse current capability Zero reverse recovery loss Small 6.6 x 5.6 mm PCB footprint RoHS 6 compliant Dual gate drive for optimized layout and paralleling Applications High efficiency power conversion High density power conversion AC-DC Converters On Board Battery Chargers Traction Drive Bridgeless Totem Pole PFC ZVS Phase Shifted Full Bridge Half Bridge topologies Synchronous Buck or Boost Uninterruptable Power Supplies Industrial Motor Drives Single and 3 phase inverter legs Solar Power Fast Battery Charging DC-DC converter Energy Storage Systems

The GS-065-080-1-D is an enhancement mode gallium nitride (GaN) on silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. GaN Systems implements patented Island Technology® cell layout for high-current die performance and yield. These features combine to provide very high efficiency power switching.

  • Ultra-low FOM Island Technology® die
  • Easy gate drive requirements
  • Transient tolerant gate drive (-20 / +10 V)
  • Very high switching frequency (> 10 MHz)
  • Fast and controllable fall and rise times
  • Reverse current capability
  • Zero reverse recovery loss
  • Small 6.6 x 5.6 mm PCB footprint
  • RoHS 6 compliant
  • Dual gate drive for optimized layout and paralleling

Applications

  • High efficiency power conversion
  • High density power conversion
  • AC-DC Converters
  • On Board Battery Chargers
  • Traction Drive
  • Bridgeless Totem Pole PFC
  • ZVS Phase Shifted Full Bridge
  • Half Bridge topologies
  • Synchronous Buck or Boost
  • Uninterruptable Power Supplies
  • Industrial Motor Drives
  • Single and 3 phase inverter legs
  • Solar Power
  • Fast Battery Charging
  • DC-DC converter
  • Energy Storage Systems
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number GS-065-080-1-D-E01
Product Name GaN Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type X1-dfn1006
View Details
Single FETs, MOSFETs - 448-AIMBG75R040M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details