The MSC017SMA120S is a Silicon Carbide (SiC) N-Channel Power MOSFET designed for high-voltage applications, featuring a maximum drain-source voltage of 1200 V and a low on-resistance of 17 mΩ. It operates efficiently at high junction temperatures, with a maximum rating of 175 °C, making it suitable for demanding environments. The device is packaged in a TO-268 (D3PAK) format and is RoHS compliant. Key specifications include a continuous drain current of 40 A at 100 °C and a total power dissipation of 357 W at 25 °C. The device exhibits low gate charge and capacitances, enabling fast switching speeds and improved thermal performance. It is particularly beneficial for applications such as PV inverters, industrial motor drives, smart grid systems, and electric vehicle chargers. The integrated body diode offers reliable performance, eliminating the need for external freewheeling diodes, which can reduce overall system costs.
MOSFET SIC 1200V 17 MOHM TO-268 Product overview: MSC017SMA120S from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 17 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 17 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC017SMA120S can be used for catalog matching and distributor lookup.
Features
Benefits
Applications
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Bulk
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Power Dissipation (Max): 357W (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: D3PAK
MOSFET SIC 1200V 17 MOHM TO-268
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-MSC017SMA120S | MSC017SMA120S | 150-MSC017SMA120S-ND | MSC017SMA120S | |
| Product Name | 1200V 17 MOHM MOSFET Transistor | Silicon Carbide MOSFETs | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 1200 volts | ||||
| PD | 357 milliwatts | 357000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) |