MACOM RF FETs, MOSFETs MRF151

Description
RF Mosfet N-Channel 50V 250mA 175MHz 13dB ~ 22dB 150W
Request a Quote Datasheet
Description
RF Mosfet N-Channel 50V 250mA 175MHz 13dB ~ 22dB 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1465-1153-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-1153-ND
RF FETs, MOSFETs 1465-1153-ND
RF Mosfet N-Channel 50V 250mA 175MHz 13dB ~ 22dB 150W

RF Mosfet N-Channel 50V 250mA 175MHz 13dB ~ 22dB 150W

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF151 - 928056-MRF151 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF151
928056-MRF151
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF151 928056-MRF151
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 928056-MRF151 Features: RF Mosfet N-Channel 50 V 250 mA 175MHz 13dB ~ 22dB 150W Package: Tray Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 928056-MRF151
Features: RF Mosfet N-Channel 50 V 250 mA 175MHz 13dB ~ 22dB 150W
Package: Tray
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRF151
RF MOSFET Transistors MRF151
RF MOSFET Transistors 5-175MHz 150Watts 50Volt Gain 18dB

RF MOSFET Transistors 5-175MHz 150Watts 50Volt Gain 18dB

Buy Now Datasheet
RF FETs, MOSFETs - MRF151 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRF151
RF FETs, MOSFETs MRF151
FET RF N-CH 150W 50V 175MHZ

FET RF N-CH 150W 50V 175MHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors
Product Number 1465-1153-ND 928056-MRF151 MRF151 MRF151
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF151 RF MOSFET Transistors RF FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data