RF Mosfet 2 N-Channel (Dual) Common Source 28V 100mA 225MHz 14dB 200W 375-04, Style 2
Designed for broadband commercial and military applications using push pull circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of these devices makes possible solid state transmitters for FM broadcast or TV channel fre
RF MOSFET 28V 375-04
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1465-1167-ND | MRF175GU | MRF175GU |
| Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 375-04 | Ceramic Flanged | 375-04, Style 2 |