Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 789391-MRF10502
Packaging: Tray
Operating Temperature Range: 200°C (TJ)
Package: 355J-02
Mounting: Chassis Mount
Power - Max: 500W
Gain: 9dB
Transistor Type: NPN
Family Name: MRF10502
Categories: Discrete Semiconductor Products
Manufacturer Package: 355J-02, STYLE 1
Current - Collector (Ic) (Maximum): 29A
Voltage - Collector Emitter Breakdown (Maximum): 65V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 5A, 5V
Alternative Parts (Cross-Reference): TPR 700; 0910-60M; MDS1100; 2729-125;
Introduction Date: May 04, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RF Transistor NPN 65V 29A 500W Chassis Mount 355J-02, STYLE 1
RF TRANS NPN 65V 355J-02
RF TRANS NPN 65V 355J-02
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MRF10502 | 789391-MRF10502 | 1465-1142-ND | MRF10502 | MRF10502 |
| Product Name | RF Power Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF10502 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | Ceramic Flanged | SOT3 | 355J-02 | 355J-02 | |
| Power Gain | 9 dB | 9 dB | 9 dB | ||
| Output Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| Operating Frequency | 1025 to 1150 MHz | ||||
| Polarity | NPN | NPN | NPN; NPN |