Designed for broadband commercial and military applications using push pull circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of these devices makes possible solid state transmitters for FM broadcast or TV channel fre
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325607-MRF175GV
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 10
Voltage - Rated: 65 V
Frequency: 225MHz
Current - Test: 100 mA
Gain: 14dB
Transistor Type: 2 N-Channel (Dual) Common Source
Voltage - Test: 28 V
Power - Output: 200W
Supplier Device Package: 375-04, Style 2
Case / Package: 375-04
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 26A
HTSUS: 8541.29.0095
Other Part Number: 1465-1168
Base Product Number: MRF175
RoHS Status: ROHS3 Compliant
RF Mosfet 2 N-Channel (Dual) Common Source 28V 100mA 225MHz 14dB 200W 375-04, Style 2
RF MOSFET 28V 375-04
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | MRF175GV | 1325607-MRF175GV | 1465-1168-ND | MRF175GV |
| Product Name | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 200 watts | 200 watts | ||
| Power Gain | 14 dB | 14 dB | ||
| Operating Frequency | 2 to 500 MHz | 225 MHz |