Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029901-DU2805S
Packaging: Bulk
Number of Pins: 4
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 1.4 A
Gate to Source Voltage (Vgs): 20 V
RF MOSFET 28V
TRANSISTOR,MOSFET,5W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1029901-DU2805S | DU2805S | DU2805S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DU2805S | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| TJ | -55 C (-67 F) | ||
| Package Type | SOT3 | Chassis Mount | 4L-FLG |
| Packing Method | Bulk; Bulk | Bulk; Bulk |