Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 789414-MRF327
Packaging: Tray
Package: 316-01
Mounting: Chassis Mount
Power - Max: 80W
Gain: 9dB
Transistor Type: NPN
Family Name: MRF327
Categories: Discrete Semiconductor Products
Manufacturer Package: 316-01, STYLE 1
Current - Collector (Ic) (Maximum): 9A
Voltage - Collector Emitter Breakdown (Maximum): 33V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 5V
Alternative Parts (Cross-Reference): 2N3866A; 2SC4915-Y,LF; 2SC4915-Y,LF(T; 2N3866;
Introduction Date: May 04, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RF TRANS NPN 33V 316-01
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MRF327 | 789414-MRF327 | MRF327 |
| Product Name | RF Power Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF327 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Ceramic Flanged | SOT3 | |
| Power Gain | 7.3 dB | 9 dB | |
| Output Power | 80 watts | 80 watts | 80 watts |
| Operating Frequency | 100 to 500 MHz |