Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 789419-MRF392
Packaging: Tray
Operating Temperature Range: 200°C (TJ)
Package: 744A-01
Mounting: Chassis Mount
Power - Max: 125W
Gain: 10dB
Transistor Type: 2 NPN (Dual) Common Emitter
Family Name: MRF392
Categories: Discrete Semiconductor Products
Manufacturer Package: 744A-01, Style 1
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 30V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 1A, 5V
Alternative Parts (Cross-Reference): SD1463;
Introduction Date: May 04, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transistor 2 NPN (Dual) Common Emitter 30V 16A 125W Chassis Mount 744A-01, Style 1
RF TRANS 2NPN EMITTR 30V 744A-01
RF Bipolar Transistors 100-400MHz 125Watts 28Volt Gain 10dB
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 789419-MRF392 | MRF392 | 1465-1182-ND | MRF392 | MRF392 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF392 | RF Power Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors |
| Polarity | NPN | NPN | |||
| Package Type | SOT3 | Ceramic Flanged | 744A-01 | ||
| Packing Method | Tray; Tray | Tray | |||
| Power Gain | 10 dB | 10 dB |