Win Source Part Number: 1080391-MRF10120
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Power - Max: 120W
Voltage - Collector Emitter Breakdown (Max): 55V
Current - Collector (Ic) (Max): 15A
Gain: 8.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 5A, 5V
Mounting Type: Chassis Mount
Package / Case: 355C-02
Supplier Device Package: 355C-02, Style 1
Temperature Range - Operating: 200°C (TJ)
Alternative Parts (Cross-Reference): DME375A; 1090MP; 1014-6A; 2A8;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: MACOM Technology Solutions
Other Names: 1465-1139
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transistor NPN 55V 15A 120W Chassis Mount 355C-02, Style 1
RF TRANS NPN 55V 355C-02
RF TRANS NPN 55V 355C-02
| Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1080391-MRF10120 | MRF10120 | 1465-1139-ND | MRF10120 | MRF10120 | MRF10120 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | RF Power Transistor | Bipolar RF Transistors | RF Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3 | Ceramic Flanged | 355C-02 | 355C-02 | ||
| TJ | 200 C (392 F) | 200 C (392 F) | ||||
| Power Gain | 8.5 dB | 8.5 dB | 8.5 dB | |||
| Output Power | 120 watts | 120 watts | 120 watts | 120 watts |