The FM400TU-3A is a 6-pack high-power MOSFET module designed for low-voltage switching applications, rated for 200 A RMS drain current and 150 V drain-source voltage. It features a 200 A peak current capability, a 650 W maximum power dissipation at 25°C case temperature, and an isolation voltage of 2500 V between terminals and the baseplate. The module includes parallel-connected MOSFETs with a super-fast recovery body diode, thermistor for temperature sensing, and a modular design with positive locking connectors and a baseplate for simplified thermal management. The package measures 110.0 mm by 90.0 mm by 67.0 mm and weighs 600 grams. Thermal resistance from junction to case is 0.19 °C/W, and the gate-source threshold voltage ranges from 4.7 to 7.3 V at 25°C.
150V, 200A, Insulated type 6-element pack, NTC Thermistor inside
| Richardson RFPD | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FM400TU-3A |
| Product Name | Power MOSFET Transistor |
| rDS(on) | 0.0036 ohms |