RF Transistor NPN 55V 3A 30W Chassis Mount 332A-03, Style 2
Win Source Part Number: 1030687-MRF10031
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Power - Max: 30W
Voltage - Collector Emitter Breakdown (Max): 55V
Current - Collector (Ic) (Max): 3A
Gain: 9.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 500mA, 5V
Mounting Type: Chassis Mount
Package / Case: 332A-03
Supplier Device Package: 332A-03, Style 2
Temperature Range - Operating: 200°C (TJ)
Alternative Parts (Cross-Reference): 1090MP; 1014-6A; 2A8;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: MACOM Technology Solutions
Other Names: 1465-1137
RF TRANS NPN 55V 332A-03
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1465-1137-ND | 1030687-MRF10031 | MRF10031 | MRF10031 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors |
| Polarity | NPN | NPN | ||
| Package Type | 332A-03 | SOT3 | ||
| TJ | 200 C (392 F) | |||
| Power Gain | 9.5 dB |