Designed primarily for linear large-signal output stages up to 150 MHz frequency range.
RF Mosfet N-Channel 28V 250mA 30MHz ~ 150MHz 6dB ~ 15dB 150W 211-11, Style 2
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325010-MRF140
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 30MHz ~ 150MHz
Current - Test: 250 mA
Gain: 6dB ~ 15dB
Transistor Type: N-Channel
Voltage - Test: 28 V
Power - Output: 150W
Supplier Device Package: 211-11, Style 2
Case / Package: 211-11, Style 2
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
HTSUS: 8541.29.0095
Other Part Number: 1465-1149
RoHS Status: ROHS3 Compliant
RF MOSFET 28V 211-11
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | MRF140 | 1465-1149-ND | 1325010-MRF140 | MRF140 |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 150 watts | 150 watts | ||
| Power Gain | 15 dB | 6 to 15 dB | ||
| Operating Frequency | 2 to 150 MHz | 30 to 150 MHz |