MOSFET N-CH 700V D3PAK Product overview: MSC035SMA070S from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC035SMA070S can be used for catalog matching and distributor lookup.
N-Channel 700V 65A (Tc) 206W (Tc) Surface Mount D3PAK
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC035SMA070S device is a 700 V, 35 mOhm SiC MOSFET in a TO-268 (D3PAK) package.
Features
Benefits
Applications
MOSFET N-CH 700V D3PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-MSC035SMA070S | MSC035SMA070S-ND | MSC035SMA070S | MSC035SMA070S |
| Product Name | 700V MOSFET Transistor | Single FETs, MOSFETs | Silicon Carbide MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| PD | 206 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) |