Microchip Technology, Inc. 700V 140A MOSFET Transistor MSC015SMA070B4

Description
TRANS SJT N-CH 700V 140A TO247-4 Product overview: MSC015SMA070B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC015SMA070B4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS SJT N-CH 700V 140A TO247-4 Product overview: MSC015SMA070B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC015SMA070B4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 140A MOSFET Transistor
278-MSC015SMA070B4
700V 140A MOSFET Transistor 278-MSC015SMA070B4
TRANS SJT N-CH 700V 140A TO247-4 Product overview: MSC015SMA070B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC015SMA070B4 can be used for catalog matching and distributor lookup.

TRANS SJT N-CH 700V 140A TO247-4 Product overview: MSC015SMA070B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC015SMA070B4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC015SMA070B4
Silicon Carbide MOSFETs MSC015SMA070B4
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC015SMA070B4 device is a 700 V, 15 mOhm SiC MOSFET in a TO-247 4-lead package with a source sense. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating and welding H/EV powertrain and EV charger Power supply and distribution

The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC015SMA070B4 device is a 700 V, 15 mOhm SiC MOSFET in a TO-247 4-lead package with a source sense.

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter, more compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Mosfet, N-Ch, 700V, 140A, To-247 Rohs Compliant Microchip - 29AK2543 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 700V, 140A, To-247 Rohs Compliant Microchip
29AK2543
Mosfet, N-Ch, 700V, 140A, To-247 Rohs Compliant Microchip 29AK2543
MOSFET, N-CH, 700V, 140A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 700V, 140A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - MSC015SMA070B4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MSC015SMA070B4
Single FETs, MOSFETs MSC015SMA070B4
TRANS SJT N-CH 700V 140A TO247-4

TRANS SJT N-CH 700V 140A TO247-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC015SMA070B4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC015SMA070B4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC015SMA070B4
TRANS SJT N-CH 700V 140A TO247-4

TRANS SJT N-CH 700V 140A TO247-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MSC015SMA070B4 MSC015SMA070B4 29AK2543 MSC015SMA070B4 MSC015SMA070B4
Product Name 700V 140A MOSFET Transistor Silicon Carbide MOSFETs Mosfet, N-Ch, 700V, 140A, To-247 Rohs Compliant Microchip Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 700 volts 700 volts
PD 524 milliwatts 455000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products