Win Source Part Number: 1031208-MRF13750HR5
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 50
Voltage - Rated: 105 V
Frequency: 700MHz ~ 1.3GHz
Gain: 20.6dB
Transistor Type: LDMOS (Dual)
Voltage - Test: 50 V
Power - Output: 650W
Package / Case: SOT-979A
Supplier Device Package: NI-1230-4H
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Other Names: 2156-MRF13750HR5,568
Base Product Number: MRF13750
RF Mosfet LDMOS (Dual) 50V 700MHz ~ 1.3GHz 20.6dB 650W NI-1230-4H
RF Mosfet LDMOS (Dual) 50V 700MHz ~ 1.3GHz 20.6dB 650W NI-1230-4H
RF MOSFET LDMOS 50V NI1230 Product overview: MRF13750HR5 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF13750HR5 can be used for catalog matching and distributor lookup.
This 750 W CW transistor is designed for industrial, scientific and medical (ISM) applications in the 700 to 1300 MHz frequency range. The transistor is capable of CW or pulse power in narrowband operation.
RF MOSFET LDMOS 50V NI1230
RF MOSFET LDMOS DL 50V NI-1230
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1031208-MRF13750HR5 | 568-13712-1-ND | 285-MRF13750HR5 | MRF13750HR5 | MRF13750HR5 | MRF13750HR5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | 50V MOSFET Transistor | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Output Power | 650 watts | 750 watts | ||||
| Power Gain | 20.6 dB | 19.3 dB | 20.6 dB | |||
| Operating Frequency | 700 to 1300 MHz | 700 to 1300 MHz | 700 to 1300 MHz | |||
| Package Type | SOT3 | SOT-979A | Tape & Reel (TR) | Ceramic Flanged | NI-1230-4H | SOT-979A |
| Polarity | N-Channel | Dual |