Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 789390-MRF10150
Packaging: Tray
Operating Temperature Range: 200°C (TJ)
Package: 376B-02
Mounting: Chassis Mount
Power - Max: 150W
Gain: 10dB
Transistor Type: NPN
Family Name: MRF10150
Categories: Discrete Semiconductor Products
Manufacturer Package: 376B-02, Style 1
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 65V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 5A, 5V
Alternative Parts (Cross-Reference): MDS1100; 0912-45; TAN 350; 1015MP;
Introduction Date: May 04, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
TRANS NPN 150W 1025MHZ-1050MHZ Product overview: MRF10150 from MACOM Technology Solutions is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 1025MHZ, 1050MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 150W, 1025MHZ, 1050MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF10150 can be used for catalog matching and distributor lookup.
RF Transistor NPN 65V 14A 150W Chassis Mount 376B-02, Style 1
TRANS NPN 150W 1025MHZ-1050MHZ
TRANS NPN 150W 1025MHZ-1050MHZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 789390-MRF10150 | 283-MRF10150 | 1465-1140-ND | MRF10150 | MRF10150 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF10150 | 150W 1025MHZ 1050MHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3 | Tray | 376B-02 | 376B-02 | |
| Packing Method | Tray; Tray | Tray | Tray | ||
| Power Gain | 10 dB | 10 dB |