Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transistor NPN 70V 12A 150W Chassis Mount 332A-03
TRANS NPN 150W 906MHZ-1215MHZ
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MRF1150MB | 1465-1144-ND | MRF1150MB |
| Product Name | RF Power Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Ceramic Flanged | 332A-03 | |
| Power Gain | 7.8 dB | ||
| Output Power | 150 watts | 150 watts | |
| Operating Frequency | 960 to 1215 MHz |