This high ruggedness device is designed for use in high VSWR industrial, medical, broadcast, aerospace and mobile radio applications. It's unmatched input and output design supports frequency use from 1.8 to 400 MHz.
RF Mosfet LDMOS (Dual) 65V 100mA 1.8MHz ~ 400MHz 26.4dB 600W NI-780-4
RF Mosfet LDMOS (Dual) 65V 100mA 1.8MHz ~ 400MHz 26.4dB 600W NI-780-4
RF MOSFET LDMOS 65V NI780
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors |
| Product Number | MRFX600HR5 | 568-14702-1-ND | MRFX600HR5 |
| Product Name | RF Power Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Ceramic Flanged | NI-780-4 | NI-780-4 |