Innoscience Technology Co., Ltd. GaN Power Transistor INN700DC140A

Description
Currently not available for sale in the U.S. 700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm × 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications AC-DC converters DC-DC converters Totem pole PFC Fast battery charging High density power conversion High efficiency power conversion
Request a Quote
Description
Currently not available for sale in the U.S. 700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm × 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications AC-DC converters DC-DC converters Totem pole PFC Fast battery charging High density power conversion High efficiency power conversion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GaN Power Transistor - INN700DC140A - Richardson RFPD
Downers Grove, IL, United States
GaN Power Transistor
INN700DC140A
GaN Power Transistor INN700DC140A
Currently not available for sale in the U.S. 700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm × 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications AC-DC converters DC-DC converters Totem pole PFC Fast battery charging High density power conversion High efficiency power conversion

Currently not available for sale in the U.S.

700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm × 6 mm size

Features

  • Enhancement mode transistor-Normally off power switch
  • Ultra high switching frequency
  • No reverse-recovery charge
  • Low gate charge, low output charge
  • Qualified for industrial applications according to JEDEC Standards
  • ESD safeguard
  • RoHS, Pb-free, REACH-compliant

Applications

  • AC-DC converters
  • DC-DC converters
  • Totem pole PFC
  • Fast battery charging
  • High density power conversion
  • High efficiency power conversion
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number INN700DC140A
Product Name GaN Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details