Microchip Technology, Inc. Silicon Carbide MOSFETs MSC060SMA070SA

Description
The silicon carbide (SiC) power MOSFET product line from Microchip increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC060SMA070SA device is a 700 V, 60 mOhm SiC MOSFET in a TO-263 7-lead package with a source sense. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175 C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need for external freewheeling diode Lower system cost of ownership Applications PV inverter, converter, and industrial motor drives Smart grid transmission and distribution Induction heating and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote
Description
The silicon carbide (SiC) power MOSFET product line from Microchip increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC060SMA070SA device is a 700 V, 60 mOhm SiC MOSFET in a TO-263 7-lead package with a source sense. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175 C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need for external freewheeling diode Lower system cost of ownership Applications PV inverter, converter, and industrial motor drives Smart grid transmission and distribution Induction heating and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC060SMA070SA
Silicon Carbide MOSFETs MSC060SMA070SA
The silicon carbide (SiC) power MOSFET product line from Microchip increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC060SMA070SA device is a 700 V, 60 mOhm SiC MOSFET in a TO-263 7-lead package with a source sense. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175 C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need for external freewheeling diode Lower system cost of ownership Applications PV inverter, converter, and industrial motor drives Smart grid transmission and distribution Induction heating and welding H/EV powertrain and EV charger Power supply and distribution

The silicon carbide (SiC) power MOSFET product line from Microchip increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC060SMA070SA device is a 700 V, 60 mOhm SiC MOSFET in a TO-263 7-lead package with a source sense.

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = 175 C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS compliant

Benefits

  • High efficiency to enable lighter, more compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need for external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter, and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MSC060SMA070SA
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET - CSD18537NKCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 91000 milliamps
View Details
7 suppliers
N-channel 100V, 1.35mΩ, Standard Level MOSFET in CCPAK1212i - BUK7T1R4-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 355000 milliamps
View Details