Microchip Technology, Inc. Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MSC040SMA120J

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tube Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Chassis Mount Supplier Device Package: SOT-227 (ISOTOP®) Package / Case: SOT-227-4, miniBLOC Base Product Number: MSC040 Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tube Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Chassis Mount Supplier Device Package: SOT-227 (ISOTOP®) Package / Case: SOT-227-4, miniBLOC Base Product Number: MSC040 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tube Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Chassis Mount Supplier Device Package: SOT-227 (ISOTOP®) Package / Case: SOT-227-4, miniBLOC Base Product Number: MSC040 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tube
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Chassis Mount
Supplier Device Package: SOT-227 (ISOTOP®)
Package / Case: SOT-227-4, miniBLOC
Base Product Number: MSC040
Product Status: Active

Buy Now Datasheet
Silicon Carbide MOSFETs - MSC040SMA120J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC040SMA120J
Silicon Carbide MOSFETs MSC040SMA120J
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Isolated voltage to 2500 V Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission & distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant
  • Isolated voltage to 2500 V

Benefits

  • High efficiency to enable lighter/compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission & distribution
  • Induction heating, and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Single FETs, MOSFETs - 691-MSC040SMA120J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
691-MSC040SMA120J-ND
Single FETs, MOSFETs 691-MSC040SMA120J-ND
N-Channel 1200V 53A (Tc) 208W (Tc) Chassis Mount SOT-227 (ISOTOP®)

N-Channel 1200V 53A (Tc) 208W (Tc) Chassis Mount SOT-227 (ISOTOP®)

Buy Now Datasheet
Singapore, Singapore
1200V 53A MOSFET Transistor
278-MSC040SMA120J
1200V 53A MOSFET Transistor 278-MSC040SMA120J
SICFET N-CH 1200V 53A SOT227 Product overview: MSC040SMA120J from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC040SMA120J can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 53A SOT227 Product overview: MSC040SMA120J from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC040SMA120J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC040SMA120J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC040SMA120J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC040SMA120J
SICFET N-CH 1200V 53A SOT227

SICFET N-CH 1200V 53A SOT227

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSC040SMA120J 691-MSC040SMA120J-ND 278-MSC040SMA120J MSC040SMA120J
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Silicon Carbide MOSFETs Single FETs, MOSFETs 1200V 53A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SOT-227 SOT-227-4, miniBLOC Tube SOT-227-4, miniBLOC
rDS(on) 0.0400 ohms
Polarity N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Unlock Full Specs
to access all available technical data