Powerex MOSFET Modules are designed for use in low voltage switching applications. Each module consists of 6 MOSFET switches with low Rds(on) and a fast recovery body diode to yield low loss. All components and interconnects are isolated from the heat sin
MOSFET, HIGH POWER MODULE, 6 N CHANNEL, 100V, 300A; Channel Type:Six N Channel; Continuous Drain Current Id:300Arms; Drain Source Voltage Vds:100V; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:6V; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FM600TU-2A | 40K6695 |
| Product Name | Power MOSFET Transistor | Mosfet, High Power Module, 6 N Channel, 100V, 300A; Channel Type Mitsubishi Electric |
| rDS(on) | 0.0014 ohms |