MACOM Bipolar RF Transistors MRF316

Description
RF Transistor NPN 35V 9A 80W Chassis Mount 316-01, STYLE 1
Request a Quote Datasheet
Description
RF Transistor NPN 35V 9A 80W Chassis Mount 316-01, STYLE 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 1465-1177-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
1465-1177-ND
Bipolar RF Transistors 1465-1177-ND
RF Transistor NPN 35V 9A 80W Chassis Mount 316-01, STYLE 1

RF Transistor NPN 35V 9A 80W Chassis Mount 316-01, STYLE 1

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - MRF316 - 928064-MRF316 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MRF316
928064-MRF316
TRANSISTORS - RF Transistors (BJT) - MRF316 928064-MRF316
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 928064-MRF316 Features: RF Transistor NPN 35V 9A - 80W Chassis Mount 316-01, STYLE 1 Package: Tray Package: 316-01 Mounting: Chassis Mount Categories: Discrete Semiconductor Products Case / Package: 316-01, STYLE 1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.29.0095

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 928064-MRF316
Features: RF Transistor NPN 35V 9A - 80W Chassis Mount 316-01, STYLE 1
Package: Tray
Package: 316-01
Mounting: Chassis Mount
Categories: Discrete Semiconductor Products
Case / Package: 316-01, STYLE 1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MRF316 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MRF316
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MRF316
TRANS RF NPN 35V 9A 316-01

TRANS RF NPN 35V 9A 316-01

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1465-1177-ND 928064-MRF316 MRF316
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - MRF316 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data