Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120AM13CD3AG

Description
Applications Welding converters Switched mode power supplies Uninterruptible Power Supply (UPS) EV motor and traction drive Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Kelvin emitter for easy drive High level of integration AlN substrate for improved thermal performance M6 power connectors Benefits High efficiency converters Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS compliant
Request a Quote
Description
Applications Welding converters Switched mode power supplies Uninterruptible Power Supply (UPS) EV motor and traction drive Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Kelvin emitter for easy drive High level of integration AlN substrate for improved thermal performance M6 power connectors Benefits High efficiency converters Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSCSM120AM13CD3AG is a silicon carbide power module for high-efficiency converters in applications such as welding, switched-mode power supplies, uninterruptible power supplies, and EV traction drives. It features a single SiC MOSFET and SiC Schottky diode in a single package with an AlN substrate and M6 power connectors, enabling direct heatsink mounting. The module is rated for a drain-source voltage of 1200 V, continuous drain current of 171 A at 25 °C case temperature, and a junction-to-case thermal resistance of 0.206 °C/W for the MOSFET and 0.49 °C/W for the diode. It supports operation from -40 °C to 175 °C junction temperature and meets RoHS requirements. The Kelvin emitter design facilitates driver control, and the device exhibits zero reverse and forward recovery with temperature-independent switching behavior. The package has an isolation voltage rating of 4000 V RMS.

Datasheet Summary
Powered by GS/AI

The MSCSM120AM13CD3AG is a silicon carbide power module for high-efficiency converters in applications such as welding, switched-mode power supplies, uninterruptible power supplies, and EV traction drives. It features a single SiC MOSFET and SiC Schottky diode in a single package with an AlN substrate and M6 power connectors, enabling direct heatsink mounting. The module is rated for a drain-source voltage of 1200 V, continuous drain current of 171 A at 25 °C case temperature, and a junction-to-case thermal resistance of 0.206 °C/W for the MOSFET and 0.49 °C/W for the diode. It supports operation from -40 °C to 175 °C junction temperature and meets RoHS requirements. The Kelvin emitter design facilitates driver control, and the device exhibits zero reverse and forward recovery with temperature-independent switching behavior. The package has an isolation voltage rating of 4000 V RMS.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120AM13CD3AG
Silicon Carbide MOSFET Modules MSCSM120AM13CD3AG
Applications Welding converters Switched mode power supplies Uninterruptible Power Supply (UPS) EV motor and traction drive Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Kelvin emitter for easy drive High level of integration AlN substrate for improved thermal performance M6 power connectors Benefits High efficiency converters Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible Power Supply (UPS)
  • EV motor and traction drive

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature-independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin emitter for easy drive
  • High level of integration
  • AlN substrate for improved thermal performance
  • M6 power connectors

Benefits

  • High efficiency converters
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MSCSM120AM13CD3AG
Product Name Silicon Carbide MOSFET Modules
Package Type D3
Unlock Full Specs
to access all available technical data