The D2282UK is a surface-mount silicon RF DMOS FET designed for broad-band VHF/UHF communications applications from DC to 2.5 GHz. It is packaged in an SOT-223 case with dimensions of 6.7 mm × 3.7 mm × 1.7 mm and features a gold metallization. The device delivers a minimum gain of 8 dB, typical noise figure below 2 dB, and drain efficiency of 40% at 6 V and 75 mA. It supports a maximum power dissipation of 2 W, drain-source breakdown voltage of 40 V, and operates with a junction temperature up to 150°C. The part is RoHS compliant and meets thermal resistance specification of 70°C/W from junction to case.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2282UK.F |
| Product Name | RF Power Transistor |
| Output Power | 0.7500 watts |