Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120AM16CT1AG

Description
Features SiC Power MOSFET Low RDS(on) High temperature performance Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and high efficiency converters and inverters Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible Power Supplies EV motor and traction drive
Request a Quote Datasheet
Description
Features SiC Power MOSFET Low RDS(on) High temperature performance Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and high efficiency converters and inverters Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible Power Supplies EV motor and traction drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120AM16CT1AG
Silicon Carbide MOSFET Modules MSCSM120AM16CT1AG
Features SiC Power MOSFET Low RDS(on) High temperature performance Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and high efficiency converters and inverters Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible Power Supplies EV motor and traction drive

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • Silicon carbide (SiC) Schottky diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature-independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • Aluminum nitride (AlN) substrate for improved thermal performance

Benefits

  • High power and high efficiency converters and inverters
  • Outstanding performance at high-frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible Power Supplies
  • EV motor and traction drive
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM120AM16CT1AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120AM16CT1AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120AM16CT1AG
SIC 2N-CH 1200V 173A SP1F

SIC 2N-CH 1200V 173A SP1F

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSCSM120AM16CT1AG MSCSM120AM16CT1AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP1F
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details