Richardson RFPD Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
300 W MACOM GaN Power Transistor Based on MACOM’s Gen4 GaN technology, the new MAGe-102425-300 delivers performance that defies the inherent power efficiency and density limitations of LDMOS at an...
3300V Silicon Carbide (SiC) MOSFET MOSFET-SiC-3300V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize...
Currently not available for sale in the U.S.
Currently not available for sale in the U.S.
Currently not available for sale in the U.S. 700V SolidGaN with Integrated Current Sense The ISG6103 SolidGaN IC integrates a 700V E-Mode GaN FET with a high-voltage linear regulator, a...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in FCQFN with 4 mm x 6 mm package size Features GaN-on-Silicon E-mode HEMT technology Industry...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in LGA with 2.3 mm x 3.3 mm package size Features AEC-Q101 Qualified Ultra-High Switching Frequency...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in WLCSP with 3.5 mm x 2.13 mm package size. Features GaN-on-Silicon E-mode HEMT technology Very...
Currently not available for sale in the U.S. The ISG6106 Solid GaN IC integrates a 700V E-Mode GaN FET with a high-voltage linear regulator, a smart gate driver, and loss-less...
Currently not available for sale in the U.S. The ISG6107 Solid GaN IC integrates a 700V E-Mode GaN FET with a high-voltage linear regulator, a smart gate driver, and loss-less...
Currently not available for sale in the U.S. The ISG6108 Solid GaN IC integrates a 700V E-Mode GaN FET with a high-voltage linear regulator, a smart gate driver, and loss-less...
Currently not available for sale in the U.S. The ISG6109 Solid GaN IC integrates a 700V E-Mode GaN FET with a high-voltage linear regulator, a smart gate driver, and loss-less...
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable...
Technical Features Industry Standard 62 mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe...
AVIONICS-190W-TRANSI STOR
AVIONICS-20W-TRANSIS TOR
AVIONICS-70W-TRANSIS TOR
Bonitron Braking Transistors are used with AC drives to allow full power braking and eliminate overvoltage faults. This permits controlled braking and dramatically shortens motor stopping time. The M3452 works...
Bonitron Braking Transistors are used with AC drives to allow full power braking and eliminate overvoltage faults. This permits controlled braking and dramatically shortens motor stopping time. The M3575T and...
Bonitron Braking Transistors are used with AC drives to allow full power brakingand eliminate overvoltage faults. This permits controlled braking and dramatically shortens motor stopping time. The M3452 works with...
Bonitron M3345 Line Regens are the energy efficient way to prevent overvoltage faults on AC Drives. By returning energy to the AC supply line, energy is reclaimed that would otherwise...
Combination Braking Modules are used with AC drives to allow full power braking and eliminate overvoltage faults. This permits controlled braking and dramatically shortens motor stopping time. Bonitron Combination Braking...
Currently not available for sale in the U.S.
Currently not available for sale in the U.S. 100V Half-Bridge Solid-GaN Integrating Gate Driver The ISG3201 is a 100V Copak product in Innoscience’s SolidGaN family. It integrates two 100V enhancement...
Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally...
Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 8 mm x 8 mm size Features Enhancement mode transistor-Normally...
Currently not available for sale in the U.S. 700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm × 6 mm size Features Enhancement mode transistor-Normally...
Currently not available for sale in the U.S. 700V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 8 mm × 8 mm size Features Enhancement mode transistor-Normally...
Currently not available for sale in the U.S. 700V GaN-on-Silicon Enhancement-mode Power Transistor in TO-252 package Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in WLCSP with 3.5 mm x 2.13 mm package size. Features GaN-on-Silicon E-mode HEMT technology Very...
Currently not available for sale in the U.S. Bi-directional GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) based on advanced low voltage BiGaN Technology with ultra-low on resistance. Features Bi-directional blocking capability...
Currently not available for sale in the U.S. Bi-directional GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in FCQFN with 4.0mm x 6.0 mm package size. Features Bi-directional blocking capability GaN-on-Silicon E-mode...
Currently not available for sale in the U.S. Bi-directional GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in FCQFN with 6mm x 4 mm package size. Features Bi-directional blocking capability GaN-on-Silicon E-mode...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in En-FCQFN with 3.0 mm x 5.0 mm package size Features GaN-on-Silicon E-mode HEMT technology Very...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in En-FCQFN with 4.0 mm x 6.0 mm package size Features GaN-on-Silicon E-mode HEMT technology Industry...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in En-FCQFN with 4.0 mm x 6.0mm package size Features GaN-on-Silicon E-mode HEMT technology Very low...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in FCLGA with 5 mm x 4 mm package size. Features GaN-on-Silicon E-mode HEMT technology Very...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in FCQFN with 3 mm x 4 mm package size Features AEC-Q101 Qualified GaN-on-Silicon E-mode HEMT...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in FCQFN with 3 mm x 4 mm package size Features GaN-on-Silicon E-mode HEMT technology Very...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in FCQFN with 4 mm x 6 mm package size Features GaN-on-Silicon E-mode HEMT technology Very...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in FCQFN with 5 mm x 4 mm package size Features GaN-on-Silicon E-mode HEMT technology Very...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in Flip chip LGA (FCLGA) with 3.2 mm x 2.2 mm package size Features GaN-on-Silicon E-mode...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) in Solder Bar WLCSP with 2.5 mm x 1.5 mm package size. Features GaN-on-Silicon E-mode HEMT...
Currently not available for sale in the U.S. GaN-on-Silicon enhancement mode high-electron-mobili ty-transistor (HEMT) with ultra-low on resistance. Features GaN-on-Silicon E-mode HEMT technology Dual Channels, Common Source Ultra High Switching...
Designed for broadband commercial and industrial applications with frequencies up to 1000 MHz. The high gain and broadband performance of this device makes it ideal for large-signal, common-source amplifier applications...
Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM...
Designed for broadband commercial and military applications up to 200 MHz frequency range. The high-power, high-gain and broadband performance of this device make possible solid state transmitters for FM broadcast...
Designed for broadband commercial and military applications up to 200 MHz frequency range. The high-power, high-gain and broadband performance of this device makes possible solid state transmitters for FM broadcast...
Designed for broadband commercial and military applications up to 400 MHz frequency range. Primarily used as a driver or output amplifier in push-pull configurations. Can be used in manual gain...
Designed for broadband commercial and military applications using push pull circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of these devices makes possible solid...
Designed for broadband commercial and military applications using single ended circuits at frequencies to 400 MHz frequency range. The high power, high gain and broadband performance of each device makes...
Designed for broadband commercial and military applications using single ended circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of this device makes possible solid...
Designed for Class A or Class AB power amplifier applications with frequencies up to 2000 MHz. Suitable for analog and digital modulation and multicarrier amplifier applications.
Designed for power amplifier applications in industrial, commercial and amateur radio equipment to 175 MHz.
Designed for wideband large-signal amplifier and oscillator applications to 500 MHz.
Designed for wideband large-signal amplifier and oscillator applications up to 400 MHz range, in either single ended or push-pull configuration.
Designed for wideband large-signal amplifier and oscillator applications up to 400 MHz range, in single ended configuration.
Designed for wideband large-signal amplifier and oscillator applications up to 400 MHz range.
Designed primarily for high voltage applications as a high power linear amplifiers from 2 to 30 MHz. Ideal for marine and base station equipment.
Designed primarily for linear large-signal output stages in the 2.0-100 MHz frequency range.
Designed primarily for linear large-signal output stages to 80 MHz.
Designed primarily for linear large-signal output stages up to 150 MHz frequency range.
Designed primarily for linear large-signal output stages up to150 MHz frequency range.
Designed primarily for wideband large-signal output and driver from 30-500 MHz.
Designed primarily for wideband large-signal output and driver stages from 100 - 500 MHz.
Designed primarily for wideband large-signal output and driver stages from 30-200 MHz
Designed primarily for wideband large-signal output and driver stages to 30 - 500 MHz.
Designed primarily for wideband large-signal output and driver stages up to 200 MHz frequency range.
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable...
GaN Wideband 10W CW/Pulsed Transistor in Plastic Package DC-3.5 GHz. The MAGX-000035-01000P is a GaN on SiC unmatched power device offering the wide RF frequency capability, reliable high voltage operation...
GaN Wideband Transistor 28 V, 4 W. The MAGX-011086 GaN HEMT is a wideband transistor optimized for DC - 6 GHz operation in a user friendly package ideal for high...
GTVA107001EC is a 700-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 960 to 1215 MHz frequency band. It features input matching, high efficiency, and thermally-enhanced...
GTVA126001EC is a 600-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 1200 to 1400 MHz frequency band. It features input matching, high efficiency, and thermally-enhanced...
Heavy Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Braking Transistor and Braking Resistor modules are used with AC drives to eliminate overvoltage faults. The use of these modules...
High Ruggedness N-Channel Enhancement-Mode Lateral MOSFET. RF power transistor suitable for both narrowband and broadband CW or pulse applications operating at frequencies from 1.8 to 2000 MHz, such as military...
High Ruggedness N-Channel Enhancement-Mode Lateral MOSFET. This high ruggedness device is designed for use in high VSWR CW or pulse applications, such as HF, VHF, and low-band UHF radar and...
High Ruggedness N-Channel. Enhancement-Mode Lateral MOSFETs. These high ruggedness devices are designed for use in high VSWR industrial (including laser and plasma exciters), broadcast (analog and digital), aerospace and radio/land...
In the push-pull circuit configuration it is preferred that the transistors are used as matched pairs to obtain optimum performance. The matching procedure used by MACOM consists of measuring hFE...
L-BAND-1200W -TRANSISTOR
L-BAND-AVIONICS-2400 W PALLET
L-BAND-AVIONICS-2400 W TRANSISTOR
L-BAND-AVIONICS-3600 W-TRANSISTOR
L-BAND-AVIONICS-5000 W PALLET
L-BAND-AVIONICS-5000 W TRANSISTOR
L-BAND-AVIONICS-500W TRANSISTOR
L-BAND-ISM-3600W-PAL LET
L-BAND-ISM-3600W-TRA NSISTOR
L-BAND-RADAR-3200W-P ALLET
L-BAND-RADAR-3200W-T RANSISTOR
MMRF1312GSR5 is designed for pulse applications operating at frequencies from 900 to 1215 MHz. The device is suitable for use in pulse applications with large duty cycles and long pulses...
MMRF1312HR5 is designed for pulse applications operating at frequencies from 900 to 1215 MHz. The device is suitable for use in pulse applications with large duty cycles and long pulses...
MMRF1312HSR5 is designed for pulse applications operating at frequencies from 900 to 1215 MHz. The device is suitable for use in pulse applications with large duty cycles and long pulses...
N--Channel Enhancement--Mode Lateral MOSFETs RF Power transistors designed for applications operating at frequencies between 1.8 and 600 MHz. These devices are suitable for use in high VSWR industrial, broadcast and...
N-Channel Enhancement-Mode Lateral MOSFET. This 100 W symmetrical Doherty RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 720 to 960 MHz. The...
N-Channel Enhancement-Mode Lateral MOSFETs. Designed for Class A or Class AB general purpose applications with frequencies from 1600 to 2200 MHz. Suitable for analog and digital modulation and multipurpose amplifier...
N-Channel Enhancement-Mode Lateral MOSFETs. RF power transistors designed for applications operating at frequencies from 900 to 1215 MHz. These devices are suitable for use in defense and commercial pulse applications,...
Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany.
Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany. Currently...
Please Note: These products are available for global purchase with the exception of Germany. We are unable to process or ship orders for these items to addresses within Germany. Currently...
RF Power Field Effect Transistor N-Channel Enhancement-Mode Lateral MOSFET. RF Power transistor designed for applications operating at frequencies between 960 and 1400 MHz, 1% to 20% duty cycle. This device...
RF Power Field Effect Transistors N-Channel Enhancement-Mode Lateral MOSFETs. Designed primarily for large - signal output applications at 2450 MHz. Devices are suitable for use in industrial, medical and scientific...
RF Power Field Effect Transistors N-Channel Enhancement-Mode Lateral MOSFETs. RF Power transistors designed for applications operating at frequencies between 1200 and 1400 MHz, 1% to 12% duty cycle. These devices...
RF Power Field Effect Transistors. High Ruggedness N-Channel Enhancement-Mode Lateral MOSFETs. These high ruggedness devices are designed for use in high VSWR industrial (including laser and plasma exciters), broadcast (analog...
RF Power Field Effect Transistors; N-Channel Enhancement-Mode Lateral MOSFETs. RF Power transistors designed for applications operating at frequencies between 965 and 1215 MHz. These devices are suitable for use in...
RF power transistor designed for both narrowband and broadband ISM, broadcast and aerospace applications operating at frequencies from 1.8 to 2000 MHz. This device is fabricated using Freescale.s enhanced ruggedness...
RF Power transistors designed for applications operating at frequencies between 965 and 1215 MHz. These devices are suitable for use in pulsed applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
S-BAND-DIRECTED-ENER GY-1500W TRANSISTOR
S-BAND-RADAR-10W TRANSISTOR
S-BAND-SCIENTIFIC-27 00W TRANSISTOR
Standard Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Dynamic Braking Transistor and Dynamic Braking Resistor Modules are used with AC drives to dissipate regenerated energy and eliminate overvoltage...
The GTRB264318FC is a 400-watt (P3dB) GaN on Sic high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features internal matching, high efficiency, and a...
The GTRB267008FC-V1 is a 620-watt (P4dB) GaN on SiC high electron mobility transistor (HEMT) designed for use in Doherty cellular power amplifier applications. It features high linearized efficiency across 2496...
The GTRB384608FC-V1 is a 440-watt (P3dB), GaN on SiC high electron mobility transistor (HEMT) designed for use in frequency band n78 cellular amplifiers applications. Featuring an Asymmetric Doherty Design, the...
The GTVA101K42EV is a 1400-watt GaN on SiC high electron mobility transistor (HEMT) for use in avionics transponder applications. It is a input matched, highefficiency device in a thermally-enhanced package...
The GTVA104001FA is a 400-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 960 to 1215 MHz frequency band. It features input matching, high efficiency, and...
The GTVA212701FA is a 270-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 2110 to 2200 MHz frequency band. It features input matching, high efficiency, and...
The GTVA220701FA is a 70-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a...
The GTVA261701FA is a 170-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a...
The GTVA261802FC is a 170-watt GaN on SiC high electron mobility transistor for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced package...
The GTVA262701FA is a 270-watt GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced...
The GTVA262711FA is a 300-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a...
The GTVA263202FC is a 340-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a...
The ISG3204 is a 100V, 60A, half-bridge SolidGaN in a compact 5mm x 6.5mm LGA package. Included in the package are two high-performance GaN FETs, drivers, and driver supply capacitors,...
The MAGB-103340-015B0P is a wideband GaNHEMT D-mode amplifier designed for base stationapplications and optimized for 3.3 - 4.0 GHzmodulated signal operation. This device supportspulsed and linear operation with peak output...
The MAGB-103740-008B0P is a wideband GaNHEMT D-mode amplifier designed for base stationapplications and optimized for 3.7 - 4.0 GHzmodulated signal operation. This device supportspulsed and linear operation with peak output...
The MAGX-100027-002S0P is a GaN on Si HEMT D-mode transistor suitable for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with peak output power...
The MAGX-100027-002S0P is a GaN on Si HEMTD-mode transistor suitable for DC - 2.7 GHzfrequency operation. The device supports both CWand pulsed operation with peak output power levelsto 2 W...
The MAGX-100027-015S0P is a high power GaN on Silicon HEMT D-mode transistor suitable for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with peak...
The MAGX-100027-050C0P is a high power GaN on Silicon HEMT D-mode amplifier optimized for DC - 2700 MHz frequency operation. The device supports both CW and pulsed operation with peak...
The MAGX-100027-050CTP is a high power GaN on Silicon HEMT D-mode amplifier optimized for DC - 2700 MHz frequency operation. The device supports both CW and pulsed operation with peak...
The MAGX-100027-100C0P is high power GaN onSi HEMT device optimized for DC - 2.7 GHzfrequency operation. The device supports both CWand pulsed operation with peak output power levelsof 100 W...
The MAGX-100027-100CTP is high power GaN on Si HEMT device optimized for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with peak output power...
The MAGX-100027-300C0P is high power GaN onSi HEMT device optimized for DC - 2.7 GHzfrequency operation. The device supports both CWand pulsed operation with peak output power levelsof 300 W...
The MAGX-100027-300CTP is high power GaN on Si HEMT device optimized for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with peak output power...
The MAPC-A1000 is a GaN on Silicon CarbideHEMT D-mode amplifier suitable for 30 - 3000 MHzfrequency operation. The device supports both CWand pulsed operation with minimum output powerlevels of 25...
The MAPC-A1100 is a high power GaN on SiliconCarbide HEMT D-mode amplifier suitable forDC - 3.5 GHz frequency operation. The devicesupports both CW and pulsed operation with outputpower levels of...
The MAPC-A1103 is a high power GaN on Silicon Carbide HEMT D-mode amplifier suitable for DC - 2.7 GHz frequency operation. The device supports both CW and pulsed operation with...
The MAPC-A1103 is a high power GaN on SiliconCarbide HEMT D-mode amplifier suitable forDC - 2.7 GHz frequency operation. The devicesupports both CW and pulsed operation with outputpower levels of...
The MAPC-A1500 is a high power GaN on SiliconCarbide HEMT D-mode amplifier suitable for960 - 1215 MHz frequency operation. The devicesupports pulsed operation with output power levelsof 2600 W (64.1...
The MAPC-A1511 is a GaN on Silicon Carbide HEMT D-mode amplifier suitable for 3 - 700 MHz frequency operation. The device supports both pulsed and CW operation with minimum output...
The MAPC-A4004 is a 150 W packaged amplifier fully matched to 50 Ohm at both input and output ports. Utilizing the high performance, 50 V GaN on SiC production process,...
The MAPC-A4017 is a 130 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 5.85 - 6.75 GHz Satcom applications.
The MAPC-A4019 is a 60 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 5.85 - 6.75 GHz Satcom applications.
The MAPC-A4020 is a 60 W packaged amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 7.7 - 8.5 GHz Satcom applications.
The MAPC-A4021 is a 130 W package amplifier fully matched to 50 Ohm at both input and output ports. This amplifier is optimized for 7.7 - 8.5 GHz Satcom applications.
The MAPC-A4030 is a Gallium nitride (GaN) amplifier designed specifically with high efficiency and high power for the 3.1 - 3.5 GHz S-Band radar band. The amplifier is matched to...
The MHT1803A 300 W CW high efficiency RF power transistor is designed for consumer and commercial cooking applications operating from 1.8 to 50 MHz. Features Characterized from 30 to 50...
The MMRF1050H RF power transistor is designed for short pulse applications operating at frequencies from 850 to 950 MHz.
The MMRF5018HSR5 is a 125 W CW RF power transistor is optimized for wideband operation up to 2700 MHz and includes input matching for extended bandwidth performance. With its high...
The MRF300AN and MRF300BN are RF LDMOS Transistors targeting industrial scientific, and medical as well as Radio applications below 250MHz. The new TO-247 package devices feature mirror image drain and...
The MRFE6VP5600HR5 is an extremely rugged 600W LDMOS transistor capable of withstanding a near 100% load mismatch of 65:1 VSWR at full CW power. These devices offer 50 volt operation,...
The MRFE6VP5600HR6 is an extremely rugged 600W LDMOS transistor capable of withstanding a near 100% load mismatch of 65:1 VSWR at full CW power. These devices offer 50 volt operation,...
The MRFE6VP5600HSR5 is an extremely rugged 600W LDMOS transistor capable of withstanding a near 100% load mismatch of 65:1 VSWR at full CW power. These devices offer 50 volt operation,...
The MRFE6VP6300HR5 is an extremely rugged 300W LDMOS transistor capable of withstanding a near 100% load mismatch of 65:1 VSWR at full CW power. These devices offer 50 volt operation,...
The MRFX035H high ruggedness device is designed for use in high VSWR industrial, medical, broadcast, aerospace and mobile radio applications. Its unmatched input and output design supports frequency use from...
The MRFX1K80H is based on NXP’s Xtra High Voltage LDMOS technology, designed for drain voltages up to 65V. This technology enables; fewer transistors to combine in high power systems, ease...
The MRFX1K80N is the over-molded plastic version of MRFX1K80H and enables a 30% lower thermal resistance. It is based on NXP's new 65 V LDMOS technology that focuses on ease...
The RF MOSFET Line 30W, to 400MHz, 28 V. Designed for wideband large signal output and drive stages up to 400 MHz range.
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications.
These high ruggedness devices are designed for use in high VSWR industrial (including laser and plasma exciters), broadcast (analog and digital), aerospace and radio/land mobile applications. They are unmatched input...
This 125 W CW RF power transistor is optimized for wideband operation up to 2700 MHz and includes input matching for extended bandwidth performance. With its high gain and high...
This 300 W CW GaN transistor is designed for industrial, scientific and medical (ISM) applications at 2450 MHz. This device is suitable for use in CW, pulse, cycling and linear...
This 350 W CW transistor is designed for industrial, scientific and medical (ISM) applications in the 700 to 1300 MHz frequency range. The transistor is capable of 350 W CW...
This 750 W CW transistor is designed for industrial, scientific and medical (ISM) applications in the 700 to 1300 MHz frequency range. The transistor is capable of CW or pulse...
This device is designed for use in VHF/UHF communications, VHF TV broadcast and aerospace applications as well as industrial, scientific and medical applications. The device is exceptionally rugged and exhibits...
This high power transistor is designed for use in UHF TV broadcast applications. The device has an integrated input matching network for better power distribution and is ideal for use...
This high ruggedness device is designed for use in high VSWR defense and commercial radio communications and HF, VHF and UHF radar applications. The unmatched input and output design allows...
This high ruggedness device is designed for use in high VSWR industrial (including laser and plasma exciters), broadcast (analog and digital), aerospace and radio/land mobile applications. It's unmatched input and...
This high ruggedness device is designed for use in high VSWR industrial, medical, broadcast, aerospace and mobile radio applications. It's unmatched input and output design supports frequency use from 1.8...
This high ruggedness device is designed for use in high VSWR industrial, medical, broadcast, aerospace, and mobile radio applications. It's unmatched input and output design allows for wide frequency range...
This high ruggedness device is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio applications.
This high ruggedness device is designed for use in high VSWR military, aerospace and defense, industrial (including laser and plasma exciters), broadcast (analog and digital), and radio/land mobile applications. It's...
This high ruggedness device is designed for use in high VSWR military, industrial (including laser and plasma exciters), broadcast (analog and digital), and radio/land mobile applications.
This high ruggedness device, MRF1K50GNR5, is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio...
This high ruggedness device, MRF1K50NR5, is designed for use in high VSWR industrial, scientific and medical applications, as well as radio and VHF TV broadcast, sub-GHz aerospace and mobile radio...
This RF power device is designed for pulse applications operating at frequencies from 1200 to 1400 MHz. The device is suitable for use in pulse applications and is ideal for...
This RF power transistor is designed for applications operating at frequencies between 960 and 1215 MHz such as distance measuring equipment (DME), transponders and secondary radars for air traffic control.
TRANSISTOR-AVIONICS- 800W

<< Prev Next >>