TRANS SJT 1700V D3PAK Product overview: MSC750SMA170S from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC750SMA170S can be used for catalog matching and distributor lookup.
Features
Benefits
Applications
1700V 6A (Tc) Surface Mount D3PAK
TRANS SJT 1700V D3PAK
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-MSC750SMA170S | MSC750SMA170S | 150-MSC750SMA170S-ND | MSC750SMA170S |
| Product Name | 1700V MOSFET Transistor | Silicon Carbide MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 1700 volts | |||
| PD | 63 milliwatts | |||
| TJ | -55 C (-67 F) |