The M3452-U300CK6 is a heavy-duty braking transistor designed to prevent overvoltage faults in AC drives by shunting excess DC bus energy to a braking resistor. It supports 575-600VAC drives with a 940VDC setpoint, handles a peak braking current of 300A and a continuous RMS current of 300A, and includes a braking resistance of 3.20 Ω. The unit measures 20.00" x 7.12" x 10.50" and is UL and CUL listed. Control options include R7 and R7E for 24VDC, and it supports EtherNet/IP and PROFIBUS DP networking. Master/slave capability is available for units rated 200A and above. The part is not compatible with 24VDC control without the R7 or R7E option.
Heavy Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Braking Transistor and Braking Resistor modules are used with AC drives to eliminate overvoltage faults. The use of these modules permits controlled braking of the AC drive and dramatically shortens the time required for motor stopping as opposed to coasting. Bonitron M3452 Heavy Duty Braking transistors are used in applications that have continuous or high duty cycle requirements. The modules are used with drives that have inadequate or no internal braking transistor. They work with any AC drive system with DC bus field terminals. The Bonitron M3452 Braking Transistor modules monitor the drive DC bus levels and control an IGBT power switch which is connected to a resistive load for dissipating the regenerated energy. Standard modules are available rated up to 1200 Amps DC and Braking Duty Cycles up to 100%.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | M3452-U300CK6,A |
| Product Name | Overvoltage Braking Transistor |
| Transistor Type | Overvoltage Braking Transistor |