MACOM RF FETs, MOSFETs MRF136Y

Description
RF Mosfet N-Channel 28V 25mA 400MHz 14dB 30W 319B-02, Style 1
Request a Quote Datasheet
Description
RF Mosfet N-Channel 28V 25mA 400MHz 14dB 30W 319B-02, Style 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1465-1147-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-1147-ND
RF FETs, MOSFETs 1465-1147-ND
RF Mosfet N-Channel 28V 25mA 400MHz 14dB 30W 319B-02, Style 1

RF Mosfet N-Channel 28V 25mA 400MHz 14dB 30W 319B-02, Style 1

Buy Now Datasheet
Singapore, Singapore
28V MOSFET Transistor
285-MRF136Y
28V MOSFET Transistor 285-MRF136Y
RF MOSFET 28V 319B-02 Product overview: MRF136Y from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF136Y can be used for catalog matching and distributor lookup.

RF MOSFET 28V 319B-02 Product overview: MRF136Y from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF136Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1032396-MRF136Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1032396-MRF136Y
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1032396-MRF136Y
Win Source Part Number: 1032396-MRF136Y Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 400MHz Current - Test: 25 mA Gain: 14dB Transistor Type: N-Channel Voltage - Test: 28 V Noise Figure: 1dB Power - Output: 30W Package / Case: 319B-02 Supplier Device Package: 319B-02, Style 1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8541.29.0095 Mfr: MACOM Technology Solutions Other Names: 1465-1147 Base Product Number: MRF136

Win Source Part Number: 1032396-MRF136Y
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 400MHz
Current - Test: 25 mA
Gain: 14dB
Transistor Type: N-Channel
Voltage - Test: 28 V
Noise Figure: 1dB
Power - Output: 30W
Package / Case: 319B-02
Supplier Device Package: 319B-02, Style 1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8541.29.0095
Mfr: MACOM Technology Solutions
Other Names: 1465-1147
Base Product Number: MRF136

Buy Now Datasheet
RF Power Transistor - MRF136Y - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF136Y
RF Power Transistor MRF136Y
Designed for wideband large-signal amplifier and oscillator applications up to 400 MHz range, in either single ended or push-pull configuration.

Designed for wideband large-signal amplifier and oscillator applications up to 400 MHz range, in either single ended or push-pull configuration.

Supplier's Site Datasheet
RF FETs, MOSFETs - MRF136Y - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRF136Y
RF FETs, MOSFETs MRF136Y
FET RF 65V 400MHZ 319B-02

FET RF 65V 400MHZ 319B-02

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF136Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF136Y
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF136Y
RF MOSFET 28V 319B-02

RF MOSFET 28V 319B-02

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF MOSFET Transistors RF MOSFET Transistors RF Transistors
Product Number 1465-1147-ND 285-MRF136Y 1032396-MRF136Y MRF136Y MRF136Y MRF136Y
Product Name RF FETs, MOSFETs 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF Power Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 319B-02 Tray SOT3 Ceramic Flanged 319B-02 319B-02, Style 1
Packing Method Tray Tray
Polarity N-Channel N-Channel; N-Channel
Output Power 30 watts 30 watts
Unlock Full Specs
to access all available technical data