Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206184-DU2880U
Packaging: Bulk
Number of Pins: 4
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Operating Temperature: 200 °C
Continuous Drain Current (ID): 16 A
Gate to Source Voltage (Vgs): 20 V
RF MOSFET 28V Product overview: DU2880U from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DU2880U can be used for catalog matching and distributor lookup.
RF MOSFET 28V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1206184-DU2880U | 285-DU2880U | DU2880U |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DU2880U | 28V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -65 C (-85 F) |