Mosfet Array 2 N-Channel 600V 81A (Tc) Chassis Mount SP4
Features
Benefits
Applications
MOSFET 2N-CH 600V 81A SP4
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 150-MSCC60AM23C4AG-ND | MSCC60AM23C4AG | MSCC60AM23C4AG |
| Product Name | FET, MOSFET Arrays | Silicon Carbide/Silicon Hybrid Modules | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module | SP4 |