Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bipolar (BJT) Transistor NPN 50V 800mA 800W Through Hole TO-39 (TO-205AD)
TRANS NPN 50V 0.8A TO39
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | JANS2N2219A | JANS2N2219A-ND | JANS2N2219A |
| Product Name | RF Small Signal Transistor Bipolar/HBT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | TO-3; TO-205AD, TO-39-3 Metal Can | ||
| Transistor Grade / Operating Range | Military |