MACOM RF FETs, MOSFETs MRF173

Description
RF Mosfet N-Channel 28V 50mA 150MHz 13dB 80W 211-11, Style 2
Request a Quote Datasheet
Description
RF Mosfet N-Channel 28V 50mA 150MHz 13dB 80W 211-11, Style 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1465-1164-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1465-1164-ND
RF FETs, MOSFETs 1465-1164-ND
RF Mosfet N-Channel 28V 50mA 150MHz 13dB 80W 211-11, Style 2

RF Mosfet N-Channel 28V 50mA 150MHz 13dB 80W 211-11, Style 2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF173 - 845944-MRF173 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF173
845944-MRF173
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF173 845944-MRF173
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 845944-MRF173 Features: RF Mosfet 28 V 50 mA Package: Tray Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.29.0095

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 845944-MRF173
Features: RF Mosfet 28 V 50 mA
Package: Tray
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
RF Power Transistor - MRF173 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF173
RF Power Transistor MRF173
Designed for broadband commercial and military applications up to 200 MHz frequency range. The high-power, high-gain and broadband performance of this device make possible solid state transmitters for FM broadcast or TV channel frequency bands.

Designed for broadband commercial and military applications up to 200 MHz frequency range. The high-power, high-gain and broadband performance of this device make possible solid state transmitters for FM broadcast or TV channel frequency bands.

Supplier's Site Datasheet
RF FETs, MOSFETs - MRF173 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MRF173
RF FETs, MOSFETs MRF173
FET RF 65V 150MHZ 211-11

FET RF 65V 150MHZ 211-11

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
MRF173
RF MOSFET Transistors MRF173
RF MOSFET Transistors 5-175MHz 80Watts 28Volt Gain 13dB

RF MOSFET Transistors 5-175MHz 80Watts 28Volt Gain 13dB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MRF173 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF173
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF173
RF MOSFET 28V 211-11

RF MOSFET 28V 211-11

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF MOSFET Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1465-1164-ND 845944-MRF173 MRF173 MRF173 MRF173 MRF173
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF173 RF Power Transistor RF FETs, MOSFETs RF MOSFET Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 211-11, Style 2 SOT3 Ceramic Flanged 211-11, Style 2
Output Power 80 watts
Power Gain 13 dB 13 dB
Operating Frequency 2 to 200 MHz 150 MHz
Unlock Full Specs
to access all available technical data