Bipolar (BJT) Transistor NPN 80V 1A 500mW Through Hole TO-18 (TO-206AA)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANS NPN 80V 1A TO18
TRANS NPN 80V 1A TO18
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-2703-ND | JANTX2N3700 | JANTX2N3700 | JANTX2N3700 |
| Product Name | Single Bipolar Transistors | RF Small Signal Transistor Bipolar/HBT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | ||
| Package Type | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/391 | TO-206AA, TO-18-3 Metal Can | |
| Transistor Grade / Operating Range | Military | |||
| Packing Method | Bulk; Bulk |