Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1324227-MRF10005
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Mounting: Chassis Mount
Power - Max: 25W
Voltage - Collector Emitter Breakdown (Max): 55V
Current - Collector (Ic) (Max): 1.25mA
Gain: 8.5dB ~ 10.3dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 500mA, 5V
Supplier Device Package: 336E-02, Style 1
Temperature Range - Operating: 200°C (TJ)
Case / Package: 336E-02
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 1465-1135
RoHS Status: ROHS3 Compliant
RF Transistor NPN 55V 1.25mA 25W Chassis Mount 336E-02, Style 1
TRANS 5W 960MHZ-1215MHZ
TRANS 5W 960MHZ-1215MHZ
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1324227-MRF10005 | 1465-1135-ND | MRF10005 | MRF10005 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; 336E-02 | 336E-02 | 336E-02 | |
| Packing Method | Tray; Tray | Tray | ||
| TJ | 200 C (392 F) | 200 C (392 F) |